Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9556824001,
2-1197399-3 |
Prices starting from US$1.88
Fluid Type | Battery Acid, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil |
---|---|
Color | Clear |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | .039in, 1mm |
Recovered Wall Thickness (Nominal) | .0314in, .8mm |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Expanded Inside Diameter (Min) | .157in, 4mm |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWTC |
Resistant To | Mechanical Damage, Fluids, Impact |
Recovery Temperature | 100°C |
Operating Temperature Range | -55 – 75°C |
Shrink Temperature (Min) | 60°C |
Fluid Resistance | Immersion Protection |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing and Sleeves DWTC-4/1-X-SP | Rapid Electronics |
Heat Shrink Tubing And Sleeves Dwtc-4/1-X-Sp |Raychem Te Connectivity 9556824001 | Newark Electronics |
Heat Shrink Tubing & Sleeves DWTC-4/1-X-SP | Sager |
Where can I find additional details, specifications and documents for a 9556824001?
Additional datasheets, footprints and schematics for 9556824001 are listed on our Part Details page. You can also find images and similar parts to 9556824001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9556824001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9556824001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9556824001 fall under?
The 9556824001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9556824001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9556824001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9556824001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9556824001 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 9556824001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9556824001 often in real-time on the comparison pages.
What if I can't find stock of 9556824001?
You can fill out our help required form which you can use to request a quote for 9556824001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.