Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9556822004,
1-1197399-8 |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
No stock
|
Buy Now | |
TTI Europe
from US$2.43
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$2.53
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
-
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
Boersig
from US$1.89
|
-
|
Buy Now | |
Sager
from US$1.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Battery Acid, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil |
---|---|
Color | Clear |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Recovered Inside Diameter (Max) | 1mm, .039in |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | .8mm, .0314in |
Expanded Inside Diameter (Min) | 4mm, .157in |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | DWTC |
Wall Type | Dual |
Resistant To | Impact, Fluids, Mechanical Damage |
Shrink Temperature (Min) | 60°C |
Operating Temperature Range | -55 – 75°C |
Recovery Temperature | 100°C |
Fluid Resistance | Immersion Protection |
Flammability | Non-Flame-Retardant |
Heat Shrink Tubing and Sleeves DWTC-4/1-X-STK | Rapid Electronics |
Heat Shrink Tubing And Sleeves Dwtc-4/1-X-Stk |Raychem Te Connectivity 9556822004 | Newark Electronics |
Heat Shrink Tubing & Sleeves DWTC-4/1-X-STK | Sager |
AMP9556822004 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9556822004?
Additional datasheets, footprints and schematics for 9556822004 are listed on our Part Details page. You can also find images and similar parts to 9556822004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9556822004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9556822004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9556822004 fall under?
The 9556822004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9556822004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9556822004 you can contact the distributor directly for product support, shipping queries etc.
Is the 9556822004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9556822004 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 9556822004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9556822004 often in real-time on the comparison pages.
What if I can't find stock of 9556822004?
You can fill out our help required form which you can use to request a quote for 9556822004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.