Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1197397-2 |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.51
|
588
in stock
|
Buy Now | |
Heilind Electronics
from US$7.91
|
2,133
in stock
|
Buy Now | |
Electro Enterprises
from US$2.97
|
1,385
in stock
|
Buy Now | |
Rapid Electronics
from US$7.01
|
588
in stock
|
Buy Now | |
Chip One Stop
from US$5.93
|
588
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.91
|
498
in stock
|
Buy Now | |
Farnell
from US$14.30
|
480
in stock
|
Buy Now | |
Avnet America
from US$4.94
|
-
|
Buy Now | |
TTI Europe
from US$5.30
|
-
|
Buy Now | |
Sager
from US$3.51
|
-
|
Buy Now |
Cable Shield Material | Tin, Silver |
---|---|
Shield Outside Diameter (Max) | 3.2 mm |
Lead Plating Material | Tin |
Lead Color | White/White With Black Stripe |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Conductor Outside Diameter | .25 – .7mm, .01 – .027in |
Overall Length | 17mm, .85in, 21.5mm, .67in |
Dielectric Outside Diameter | 2.4mm, .095in |
Jacket Outside Diameter | .06 – .14in, 1.5 – 3.6mm |
Pre-Installed Lead Wire Size | 24AWG, .24mm² |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Product Type | Coax Terminator |
Applies To | Coaxial Cable |
Temperature Indicator | No |
Splice Type | SolderSleeve |
Temperature Indicator Type | No |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
955477-000 | Heilind Electronics |
Solder Sleeves&Shield Tubing D-181-1224-90/9 | Rapid Electronics |
SOLDER SLEEVES | Farnell |
Cable Accessories Solder Sleeve Shield Terminator Cross Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing D-181-1224-90/9 | Sager |
Where can I find additional details, specifications and documents for a 955477-000?
Additional datasheets, footprints and schematics for 955477-000 are listed on our Part Details page. You can also find images and similar parts to 955477-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 955477-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 955477-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 955477-000 fall under?
The 955477-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 955477-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 955477-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 955477-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 955477-000 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 955477-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 955477-000 often in real-time on the comparison pages.
What if I can't find stock of 955477-000?
You can fill out our help required form which you can use to request a quote for 955477-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.