Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .0248in |
Number of Positions | 4 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 6.75mm |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Dielectric Withstanding Voltage | 750 V |
Insulation Resistance | 5000MΩ |
Housing Color | Natural |
Number of Shrouded Sides | 2 |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Latching |
Panel Mount Feature | Without |
Position Locations Omitted | None |
Packaging Method | Box |
Packaging Quantity | 250 |
実装方法 | Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | Yes |
Header He13 Smt 4 P Bulk Packaging |Amp Te Connectivity 953820-2 | Newark Electronics |
Conn Shrouded Header HDR 4 POS 2.54mm Solder RA SMD | Avnet America |
Where can I find additional details, specifications and documents for a 953820-2?
Additional datasheets, footprints and schematics for 953820-2 are listed on our Part Details page. You can also find images and similar parts to 953820-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953820-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953820-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953820-2 fall under?
The 953820-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 953820-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953820-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 953820-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953820-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 953820-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953820-2 often in real-time on the comparison pages.
What if I can't find stock of 953820-2?
You can fill out our help required form which you can use to request a quote for 953820-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.