Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
732
in stock
|
Buy Now | |
TE Store
from US$0.24
|
438
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Blue |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .63mm, .025in |
Length | .547in, 13.9mm |
Width | .547in, 13.9mm |
Height | 1.327in, 33.7mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Sealable | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Housing FH 3 way Pin Quadlock | RS |
3POS MQS TAB Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 953698-3 | Internal Number: 953698-3 | TE Connectivity | TE Store |
3 Housing for Male Terminals .63 mm .025 Wire-to-Wire | Future Electronics |
Conn Housing PL 3 POS 2.54mm Crimp ST Cable Mount Loose Piece | Avnet America |
Micro Quadlock System Series, 3 Way Cable Mount Plug Housing | TE Connectivity 953698-3 | RS Americas |
3POS MQS TAB | TTI Europe |
Where can I find additional details, specifications and documents for a 953698-3?
Additional datasheets, footprints and schematics for 953698-3 are listed on our Part Details page. You can also find images and similar parts to 953698-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953698-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953698-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953698-3 fall under?
The 953698-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 953698-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953698-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 953698-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953698-3 have stock available?
Authorised distributors including RS, TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 953698-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953698-3 often in real-time on the comparison pages.
What if I can't find stock of 953698-3?
You can fill out our help required form which you can use to request a quote for 953698-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.