Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0497
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Chrome |
No. of Max Strands x Strand Size | 7 x 32AWG |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 4.67mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 1.75A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Multiconductor Shielded Cable, Computer, Per M, 4, 24 Awg, 0.2 Mm , 7 X 32Awg Rohs Compliant: Yes |Belden 9534 | Newark Electronics |
MULTICORE, 4 CORE, 24AWG, CHROME, PER M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 3D Printing Kit |
---|---|
For Use With | Ultimaker 3 Extended 3D Printers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
12.11in 8 Wire Resistive Touchscreen | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 6-32 |
---|---|
Screw Length | 6.4mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Flat / Countersunk Head Slotted |
RoHS Compliant | Yes |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 1/4 6-32 NYLON FLT | Sager |
Where can I find additional details, specifications and documents for a 9534?
Additional datasheets, footprints and schematics for 9534 are listed on our Part Details page. You can also find images and similar parts to 9534 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9534 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9534 fall under?
The 9534 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9534 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9534 you can contact the distributor directly for product support, shipping queries etc.
Is the 9534 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9534 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS, RS Americas and element14 have stock available or on a lead time for 9534.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9534 often in real-time on the comparison pages.
What if I can't find stock of 9534?
You can fill out our help required form which you can use to request a quote for 9534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.