Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.08
|
5,017
in stock
|
Buy Now | |
Newark Electronics
from US$15.51
|
5,017
in stock
|
Buy Now | |
Rapid Electronics
from US$11.82
|
5,017
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
5,017
in stock
|
Buy Now | |
Farnell
from US$12.97
|
4,014
in stock
|
Buy Now | |
Avnet America
from US$10.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 16 |
Number of Sections | 1 |
Number of Signal Positions | 12 |
Number of Rows | 2 |
Tab Width | 2.8mm, 1.5mm, .11in, .059in |
Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
PCB 厚 (推奨) | 1.6mm |
Width | 32.5mm, 1.28in |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 20mm, .787in |
Length | 1.925in, 48.9mm |
Centerline (Pitch) | 4.2mm, 3.33mm, .165in, .131in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Locking Interface | With |
PCB Mount Alignment | Without |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
Circuit Application | Power & Signal |
Packaging Type | Tray |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
16W Mcp H Right Angle Hdr |Amp Te Connectivity 953371-1 | Newark Electronics |
Automotive Connectors 16W MCP H RIGHT ANGLE HDR | Rapid Electronics |
TE Connectivity 16W MCP H RIGHT ANGLE HDR Automotive Connectors 16W MCP H RIGHT ANGLE HDR | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 16POS, PCB | Farnell |
Conn Wire to Board HDR 16 POS 4.2mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 16Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 953371-1?
Additional datasheets, footprints and schematics for 953371-1 are listed on our Part Details page. You can also find images and similar parts to 953371-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953371-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953371-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953371-1 fall under?
The 953371-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 953371-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953371-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953371-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953371-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 953371-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953371-1 often in real-time on the comparison pages.
What if I can't find stock of 953371-1?
You can fill out our help required form which you can use to request a quote for 953371-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.