Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 12 |
Number of Sections | 1 |
Number of Positions | 12 |
Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Tab Width | .025in, .63mm |
Width | .669in, 17mm |
PCB Thickness (Recommended) | .063in |
Length | 40.4mm, 1.591in |
PCB 厚 (推奨) | 1.6mm |
Profile Height from PCB | .799in, 20.3mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
PCB Mount Retention | With |
Mounting Holes | Without |
Panel Mount Feature | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Interface Number | 208-15544 |
Packaging Type | Tray |
Packaging Quantity | 576 |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 176°F, 149°F, 75°C, 85°C, 185°F, 80°C, 158°F, 70°C, 65°C, 167°F |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
12Pos Mqs .63 Header 180Deg |Te Connectivity 953130-1 | Newark Electronics |
Conn Micro Quadlok Interconnection HDR 12 POS 2.54mm Solder ST Thru-Hole Automot | Future Electronics |
Conn Micro Quadlok Interconnection HDR 12 POS 2.54mm Solder ST Thru-Hole | Avnet America |
12POS MQS .63 HEADER 180DEG | TTI Europe |
12W MQS HDR STRAIGHT W BD | Power and Signal Group |
Where can I find additional details, specifications and documents for a 953130-1?
Additional datasheets, footprints and schematics for 953130-1 are listed on our Part Details page. You can also find images and similar parts to 953130-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953130-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953130-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953130-1 fall under?
The 953130-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 953130-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953130-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953130-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953130-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Power and Signal Group have stock available or on a lead time for 953130-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953130-1 often in real-time on the comparison pages.
What if I can't find stock of 953130-1?
You can fill out our help required form which you can use to request a quote for 953130-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.