Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Color | Black |
Connector Code | 1 |
Body Material | PBT GF |
Blank Cavity Position | 10, 24, 23, 26, 22, 25, 29, 3 |
Number of Rows | 3 |
Number of Positions | 31 |
Mating Tab Width | 1.6mm, .189in, .063in, 4.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 7.6mm, .256in, 4mm, 6.5mm, .157in, .299in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Strain Relief | Add By Accessory |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Where can I find additional details, specifications and documents for a 953042-8?
Additional datasheets, footprints and schematics for 953042-8 are listed on our Part Details page. You can also find images and similar parts to 953042-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953042-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953042-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953042-8 fall under?
The 953042-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 953042-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953042-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 953042-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953042-8 have stock available?
There is no stock from authorised distributors for 953042-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953042-8 often in real-time on the comparison pages.
What if I can't find stock of 953042-8?
You can fill out our help required form which you can use to request a quote for 953042-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.