Status: | Unknown |
---|---|
Series: | Navimec module Series |
RoHS: | Unknown |
Operating Force | - |
---|---|
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Current Max | 50mA |
Switch Terminals | Solder |
No. of Directions | - |
Product Range | Navimec module Series |
SVHC | No SVHC (27-Jun-2018) |
Actuator / Cap Colour | Blue |
Actuator Type | Button |
Colour | Blue |
Contact Configuration | 1NO |
Contact Current @ Contact Voltage DC Max | 50mA |
Contact Current DC Max | 50mA |
Contact Voltage DC Max | 24V |
External Depth | 50mm |
External Length / Height | 10mm |
External Width | 40mm |
Fixing Centres LxW | 33 x 32mm |
IP / NEMA Rating | IP67 |
No. of Electrical Operations | 10000000 |
No. of Fixing Holes | 4 |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 115°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 3.2mm |
Panel Thickness | 1.5mm |
Switch Operation | Off-(On) |
Blue 5 way PCB mounted switch | RS |
SWITCH MODULE, BLUE | Farnell |
Where can I find additional details, specifications and documents for a 9530136118?
Additional datasheets, footprints and schematics for 9530136118 are listed on our Part Details page. You can also find images and similar parts to 9530136118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9530136118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9530136118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9530136118 fall under?
The 9530136118 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9530136118 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9530136118 you can contact the distributor directly for product support, shipping queries etc.
Is the 9530136118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9530136118 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 9530136118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9530136118 often in real-time on the comparison pages.
What if I can't find stock of 9530136118?
You can fill out our help required form which you can use to request a quote for 9530136118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.