Status: | Unknown |
---|---|
Series: | Micro Quadlok Series |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
417
in stock
|
Buy Now | |
Rapid Electronics
from US$2.82
|
417
in stock
|
Buy Now | |
Chip One Stop
from US$2.84
|
417
in stock
|
Buy Now | |
Distrelec
from US$3.26
|
417
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
element14
from US$3.14
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Product Range | Micro Quadlok Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Termination | Through Hole Right Angle |
32W Mqs Header |Amp Te Connectivity 953004-1 | Newark Electronics |
MICRO-POWER AND POWER QUADLOK SYSTEM | Rapid Electronics |
TE Connectivity 32W MQS HEADER TE Connectivity 32W MQS H | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
953004-1 | Avnet America |
SOCKET, HEADER, 32WAY | element14 |
Where can I find additional details, specifications and documents for a 953004-1?
Additional datasheets, footprints and schematics for 953004-1 are listed on our Part Details page. You can also find images and similar parts to 953004-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953004-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953004-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953004-1 fall under?
The 953004-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 953004-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953004-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953004-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953004-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 953004-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953004-1 often in real-time on the comparison pages.
What if I can't find stock of 953004-1?
You can fill out our help required form which you can use to request a quote for 953004-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.