Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
RS
from US$121.78
|
254
in stock
|
Buy Now | |
Newark Electronics
from US$177.45
|
20
in stock
|
Buy Now | |
element14
from US$143.37
|
18
in stock
|
Buy Now | |
Farnell
from US$123.93
|
18
in stock
|
Buy Now | |
Avnet America
from US$567.47
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.0490
|
-
|
Buy Now |
Accessory Type | Print Core |
---|---|
For Use With | Ultimaker 3D Printers |
Product Range | - |
Ultimaker 0.40mm AA Print Core | RS |
Ultimaker 3 Print Core (Aa) 0.4Mm | Newark Electronics |
PRINT CORE AA 0.4, 3D PRINTER | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 4-40 |
---|---|
Screw Length | 12.7mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Flat / Countersunk Head Slotted |
RoHS Compliant | Yes |
Screw | RS Americas |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 1/2 4-40 NYLON FLAT | Sager |
Where can I find additional details, specifications and documents for a 9529?
Additional datasheets, footprints and schematics for 9529 are listed on our Part Details page. You can also find images and similar parts to 9529 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9529 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9529 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9529 fall under?
The 9529 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 9529 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9529 you can contact the distributor directly for product support, shipping queries etc.
Is the 9529 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9529 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 9529.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9529 often in real-time on the comparison pages.
What if I can't find stock of 9529?
You can fill out our help required form which you can use to request a quote for 9529 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.