9527 ULTIMAKER Parts by Unknown

0.8MM NOZZLE PACK 3D PRINTER 5PC/PACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0477

Distributor Stock
Logo for Farnell
Farnell
from US$91.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$93.45
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.09
-
Buy Now
Logo for Sager
Sager
from US$0.0477
-
Buy Now

Specifications

Accessory Type 0.8mm Nozzle Pack
For Use With Ultimaker 2+ 3D Printers
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

0.8Mm Nozzle Pack, 3D Printer, 5Pc/Pack | Newark Electronics
0.8MM NOZZLE PACK, 3D PRINTER, 5PC/PACK | Farnell


9527 Fasteners & Fixings by Keystone Electronics

SCREW, FLAT, NYLON, 4-40, 6.4MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Thread Size - Imperial 4-40
Screw Length 6.4mm
Fastener Material Nylon 6.6 (Polyamide 6.6)
Screw Head Style Flat / Countersunk Head Slotted
RoHS Compliant Yes

Alternative Descriptions

Screw, Flat Head, Slotted, 4-40 Thread, .250 Length, .210 OD, Nylon 6/6 | Keystone Electronics 9527 | RS Americas
Screw, Machine | Carlton-Bates
Screws & Fasteners 1/4 4-40 NYLON FLAT | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9527?

Additional datasheets, footprints and schematics for 9527 are listed on our Part Details page. You can also find images and similar parts to 9527 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9527 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9527 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9527 fall under?

The 9527 is listed under ULTIMAKER Parts.

Can I view similar or alternative parts?

You can view similar parts to 9527 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9527 you can contact the distributor directly for product support, shipping queries etc.

Is the 9527 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9527 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, Sager and Farnell have stock available or on a lead time for 9527.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9527 often in real-time on the comparison pages.

What if I can't find stock of 9527?

You can fill out our help required form which you can use to request a quote for 9527 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay