Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1197377-3 |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
2,009
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
2,009
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
1,861
in stock
|
Buy Now | |
element14
from US$0.66
|
1,861
in stock
|
Buy Now | |
Farnell
from US$0.60
|
1,861
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .0343oz, .975g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Stud Diameter | .209in, 5.3mm |
Barrel Inside Diameter | .16in, 4.064mm |
Wire Size | 22 – 18AWG, .5 – 1mm² |
Overall Length | 1.338in, 33.9852mm |
Tongue Thickness | .7874mm, .031in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Package |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Shape Description | RING-008 |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -55 – 125°C |
Terminals DURASEAL RING TRMNL | Rapid Electronics |
Terminal, Ring Tongue, #10, 18Awg, Red Rohs Compliant: Yes |Raychem Te Connectivity 952651-000 | Newark Electronics |
TERMINAL, RING TONGUE, #10, 18AWG, RED | element14 |
Crimp,ring tongue,Sn,18-22awg,box | RS |
Ring Tongue Terminal 18-22AWG Tin Box | Avnet America |
Terminals B-106-1501 | Sager |
Where can I find additional details, specifications and documents for a 952651-000?
Additional datasheets, footprints and schematics for 952651-000 are listed on our Part Details page. You can also find images and similar parts to 952651-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 952651-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 952651-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 952651-000 fall under?
The 952651-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 952651-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 952651-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 952651-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 952651-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 952651-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 952651-000 often in real-time on the comparison pages.
What if I can't find stock of 952651-000?
You can fill out our help required form which you can use to request a quote for 952651-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.