Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$232.60
|
4
in stock
|
Buy Now | |
Rutronik
from US$0.83
|
400
in stock
|
Buy Now | |
Conrad
from US$1.61
|
40
in stock
|
Buy Now | |
SOS electronic
from US$0.84
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$358.13
|
1
in stock
|
Buy Now | |
Farnell
from US$234.18
|
1
in stock
|
Buy Now | |
Avnet America
from US$52.01
|
-
|
Buy Now | |
element14
from US$5.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 |
Cable Diameter Min | 11.4mm |
Cable Diameter Max | 14.2mm |
Cable Gland Material | Steel |
Gland Colour | Metallic - Zinc Finish |
IP / NEMA Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Gland |
Approval Bodies | UL |
Body Plating | Zinc |
Cable Diameter | 14.2mm |
Cable Diameter Max - Imperial | 0.559" |
Cable Diameter Max - Metric | 14.2mm |
Cable Diameter Min - Imperial | 0.449" |
Cable Diameter Min - Metric | 11.4mm |
Colour | Metallic |
For Use With | Cables Diameter from 11.4mm to 14.2mm |
Material | Steel |
Mounting Hole Dia | 20mm |
Operating Temperature Max | 70°C |
Thread Size | M20 |
STRAIN RELIEF, GLAND, STEEL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 3D Printer Maintenance Kit |
---|---|
For Use With | Ultimaker 3 and Ultimaker 3 Extended 3D Printers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
UM3 Maintenance Kit | RS |
3D Printer Maintenance Kit | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 9523?
Additional datasheets, footprints and schematics for 9523 are listed on our Part Details page. You can also find images and similar parts to 9523 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9523 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9523 fall under?
The 9523 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 9523 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9523 you can contact the distributor directly for product support, shipping queries etc.
Is the 9523 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9523 have stock available?
Authorised distributors including Rutronik, Conrad, SOS electronic, RS and Newark Electronics have stock available or on a lead time for 9523.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9523 often in real-time on the comparison pages.
What if I can't find stock of 9523?
You can fill out our help required form which you can use to request a quote for 9523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.