Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9522364001,
6-1198918-0 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Lubricating Oil, Hydraulic Fluid, Gasoline |
Color | Black |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | 19mm, .748in |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Recovered Inside Diameter (Max) | .374in, 9.5mm |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Asia, EMEA |
Wall Type | Single |
Product Family | CGPT |
Resistant To | Strain, Mechanical Damage, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing and Sleeves CGPT-19/9.5-0-FSP | Rapid Electronics |
TE Connectivity CGPT-19/9.5-0-FSP HEAT SHRINK TUBE SINGL | Distrelec |
Heat Shrink Tubing & Sleeves CGPT-19/9.5-0-FSP | Sager |
AMP9522364001 | Avnet America |
Where can I find additional details, specifications and documents for a 9522364001?
Additional datasheets, footprints and schematics for 9522364001 are listed on our Part Details page. You can also find images and similar parts to 9522364001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9522364001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9522364001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9522364001 fall under?
The 9522364001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9522364001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9522364001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9522364001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9522364001 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Sager and Farnell have stock available or on a lead time for 9522364001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9522364001 often in real-time on the comparison pages.
What if I can't find stock of 9522364001?
You can fill out our help required form which you can use to request a quote for 9522364001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.