Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
950497-000,
7-1197350-8 |
Plating Material | Cadmium |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Panel Gasket | With |
Number of Positions | 40 |
Multiple Contact Types | Without |
端子のタイプ | Pin |
Contact Plating Material | Gold Over Nickel |
Tail Length | 6.1mm |
Centerline (Pitch) | .0995in |
Agency/Standard | UL |
Flange | With |
Mating Hardware | Jackscrew |
Mating Retention | With |
Contact Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Jackscrew |
Mating Alignment | With |
Option | Long Post |
Packaging Method | Package |
Connector Style | Receptacle |
Housing Type | Stacking Hole |
Boxmount | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 50.8 [2] |
Row-to-Row Spacing | .1in, 2.54mm |
Shielded | No |
Product Type | Connector Kit |
Sealable | Yes |
Termination Method to Wire & Cable | Wire Wrap |
Conn MTC Modular Connector PL Solder ST Thru-Hole | Avnet America |
Rack & Panel Connectors MTC100-BF2-P31 | Sager |
Where can I find additional details, specifications and documents for a 950497-000?
Additional datasheets, footprints and schematics for 950497-000 are listed on our Part Details page. You can also find images and similar parts to 950497-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 950497-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 950497-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 950497-000 fall under?
The 950497-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 950497-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 950497-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 950497-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 950497-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 950497-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 950497-000 often in real-time on the comparison pages.
What if I can't find stock of 950497-000?
You can fill out our help required form which you can use to request a quote for 950497-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.