Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | PCB Guide |
---|---|
For Use With | 1.6mm Thick PC Boards |
Guide Width | 0.382" |
Guide Length | 199.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure Accessory, Pcb Guide, 1.6Mm Thick Pc Boards, 0.382 ", 199.3 Mm Rohs Compliant: Yes |Vero 950-232663 | Newark Electronics |
PCB GUIDES, 260MM, PK10 | element14 |
Where can I find additional details, specifications and documents for a 950-232663?
Additional datasheets, footprints and schematics for 950-232663 are listed on our Part Details page. You can also find images and similar parts to 950-232663 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 950-232663 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 950-232663 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 950-232663 fall under?
The 950-232663 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 950-232663 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 950-232663 you can contact the distributor directly for product support, shipping queries etc.
Is the 950-232663 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 950-232663 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 950-232663.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 950-232663 often in real-time on the comparison pages.
What if I can't find stock of 950-232663?
You can fill out our help required form which you can use to request a quote for 950-232663 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.