Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.45
Overall Length | 160mm |
---|---|
Cutting Capacity Max | 2mm |
For Use With | Hard Wire Ropes, Cables and Round Steel |
Blade Edge | Shear |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
KNIPEX 95 62 160 TC Wire Rope Cutter for | RS |
Cutters | Transfer Multisort Elektronik |
Cable Cutter, Shear, 2Mm, 160Mm | Newark Electronics |
Knipex Wire Rope Cutter for Tyre Cord 160mm | Distrelec |
Where can I find additional details, specifications and documents for a 95 62 160 TC?
Additional datasheets, footprints and schematics for 95 62 160 TC are listed on our Part Details page. You can also find images and similar parts to 95 62 160 TC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 62 160 TC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 62 160 TC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 62 160 TC fall under?
The 95 62 160 TC is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.
Can I view similar or alternative parts?
You can view similar parts to 95 62 160 TC when available in the Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 62 160 TC you can contact the distributor directly for product support, shipping queries etc.
Is the 95 62 160 TC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 62 160 TC have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 95 62 160 TC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 62 160 TC often in real-time on the comparison pages.
What if I can't find stock of 95 62 160 TC?
You can fill out our help required form which you can use to request a quote for 95 62 160 TC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.