Overall Length | 150mm |
---|---|
Cutting Capacity Max | 3mm |
For Use With | Copper Cables Bowden Cables & Soft Wire Ropes |
Blade Edge | Shear |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
The bowden wire cutter enables an easy and clean cut through special cutting shapes. Sickle-shaped cutting encloses the cut material and prevents a fanning out of the wire rope. Low force is needed because of the very high translation. | Conrad |
Cable Cutter Bowden | RS |
Knipex Wire Rope Cutter 3mm 150mm | Distrelec |
Knipex 95 61 150 Bowden Cable Cutter 150mm | Rapid Electronics |
Cable Cutter, Shear, 3Mm, 150Mm | Newark Electronics |
CABLE CUTTER, SHEAR, 3MM, 150MM | element14 |
Where can I find additional details, specifications and documents for a 95 61 150?
Additional datasheets, footprints and schematics for 95 61 150 are listed on our Part Details page. You can also find images and similar parts to 95 61 150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 61 150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 61 150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 61 150 fall under?
The 95 61 150 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 95 61 150 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 61 150 you can contact the distributor directly for product support, shipping queries etc.
Is the 95 61 150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 61 150 have stock available?
Authorised distributors including Conrad, RS, Distrelec, Rapid Electronics and Newark Electronics have stock available or on a lead time for 95 61 150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 61 150 often in real-time on the comparison pages.
What if I can't find stock of 95 61 150?
You can fill out our help required form which you can use to request a quote for 95 61 150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.