95-414.000 Switches by EAO

SWITCHING ELEMENT, 1NO, 50mA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.33

Distributor Stock
Logo for RS
RS
from US$11.69
3
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$9.33
8
in stock
Buy Now
Logo for element14
element14
from US$11.18
-
Buy Now
Logo for Farnell
Farnell
from US$11.69
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

No. of Poles 1 Pole
Contact Current Max 50mA
For Use With EAO 95 Series Pushbutton Switches
Contact Voltage DC Max 48V
RoHS Compliant Yes

Alternative Descriptions

EAO Illuminated Pushbutton Switch Momentary Function 1NO 48 VDC | Distrelec
Illuminated pushbutton without lens 19.0 | RS
CONTACT BLOCK, PUSHBUTTON SWITCH | Farnell
Switching Element, 1No, 50Ma | Newark Electronics
Leuchtdrucktaste ohne Druckhaube 19.05x19.05mm 1S | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 95-414.000?

Additional datasheets, footprints and schematics for 95-414.000 are listed on our Part Details page. You can also find images and similar parts to 95-414.000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 95-414.000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95-414.000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 95-414.000 fall under?

The 95-414.000 is listed under Switches & Relays > Switches > Switch Components > Switch Contact Blocks.

Can I view similar or alternative parts?

You can view similar parts to 95-414.000 when available in the Switch Contact Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 95-414.000 you can contact the distributor directly for product support, shipping queries etc.

Is the 95-414.000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 95-414.000 have stock available?

Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 95-414.000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 95-414.000 often in real-time on the comparison pages.

What if I can't find stock of 95-414.000?

You can fill out our help required form which you can use to request a quote for 95-414.000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay