Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 340mm |
---|---|
Cutting Capacity Max | 32mm |
For Use With | Upto 32mm ACSR Cables |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable cutters for ACSR cable | RS |
Cutters | Transfer Multisort Elektronik |
Cable Cutter, 32Mm, 340Mm | Newark Electronics |
CABLE CUTTER, 32MM, 340MM | Farnell |
Where can I find additional details, specifications and documents for a 95 32 340 SR?
Additional datasheets, footprints and schematics for 95 32 340 SR are listed on our Part Details page. You can also find images and similar parts to 95 32 340 SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 32 340 SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 32 340 SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 32 340 SR fall under?
The 95 32 340 SR is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 95 32 340 SR when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 32 340 SR you can contact the distributor directly for product support, shipping queries etc.
Is the 95 32 340 SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 32 340 SR have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 95 32 340 SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 32 340 SR often in real-time on the comparison pages.
What if I can't find stock of 95 32 340 SR?
You can fill out our help required form which you can use to request a quote for 95 32 340 SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.