Prices starting from US$266.59
Overall Length | 280mm |
---|---|
Cutting Capacity Max | 52mm |
For Use With | Aluminium & Copper Cables |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Finish | Polished |
Weight | 860g |
Ratchet action cable cutter,280mm L | RS |
Knipex 95 31 280 Cable Cutters (Ratchet Action) 280mm | Rapid Electronics |
Fixed grip sheaths with stand for support when cutting At Al-Leitern up to 4 x 150 mm² sector cable can be used. For cutting Cu and Al cables, one-strand or multi-strand. Not suitable for steel wires and wire ropes! Hardened cutting with precision-cut Cuts smoothly and cleanly, without deforming the cable. One-handed operation thanks to ratchet mechanism. Low energy requirements due to very high translation. Two-speed tooth gear drive for easy cutting. Easy to use, light weight and compact design - can also be used in confined spaces. With pinch protection. Special tool steel in special quality, forged, oil-hardenedThis text is machine translated. | Conrad |
Cutters | Transfer Multisort Elektronik |
Cable Cutter | Newark Electronics |
Knipex Cable Cutter 52mm 280mm | Distrelec |
Where can I find additional details, specifications and documents for a 95 31 280?
Additional datasheets, footprints and schematics for 95 31 280 are listed on our Part Details page. You can also find images and similar parts to 95 31 280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 31 280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 31 280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 31 280 fall under?
The 95 31 280 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 95 31 280 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 31 280 you can contact the distributor directly for product support, shipping queries etc.
Is the 95 31 280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 31 280 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 95 31 280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 31 280 often in real-time on the comparison pages.
What if I can't find stock of 95 31 280?
You can fill out our help required form which you can use to request a quote for 95 31 280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.