Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$196.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$263.33
|
156
in stock
|
Buy Now | |
Rapid Electronics
from US$235.10
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$196.50
|
8
in stock
|
Buy Now | |
Conrad
from US$203.35
|
7
in stock
|
Buy Now | |
element14
from US$354.34
|
2
in stock
|
Buy Now | |
Farnell
from US$255.87
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$282.39
|
-
|
Buy Now | |
Distrelec
from US$268.65
|
-
|
Buy Now |
Overall Length | 250mm |
---|---|
Cutting Capacity Max | 32mm |
For Use With | Aluminium & Copper Cables |
Blade Edge | Shear |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Finish | Polished |
Weight | 676g |
Ratchet action cable cutter,250mm L | RS |
Knipex 95 31 250 Cable Cutters (Ratchet Action) 250mm | Rapid Electronics |
Cutters | Transfer Multisort Elektronik |
One-handed operation thanks to ratchet mechanism. Cuts smoothly and cleanly, without deforming the cable. Also suitable for stripping cable sheath. Great power transfer, low weight and compact construction allow this tool to be used in even the tightest of spaces. The swivel blade can be unlocked in any cutting position just by pressing down with your thumb. | Conrad |
Cable Cutter | Newark Electronics |
Knipex Cable Cutter 32mm 250mm | Distrelec |
Where can I find additional details, specifications and documents for a 95 31 250?
Additional datasheets, footprints and schematics for 95 31 250 are listed on our Part Details page. You can also find images and similar parts to 95 31 250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 31 250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 31 250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 31 250 fall under?
The 95 31 250 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 95 31 250 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 31 250 you can contact the distributor directly for product support, shipping queries etc.
Is the 95 31 250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 31 250 have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, Conrad and element14 have stock available or on a lead time for 95 31 250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 31 250 often in real-time on the comparison pages.
What if I can't find stock of 95 31 250?
You can fill out our help required form which you can use to request a quote for 95 31 250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.