Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.68
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$42.76
|
18
in stock
|
Buy Now | |
Conrad
from US$48.15
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.91
|
15
in stock
|
Buy Now | |
RS
from US$52.15
|
7
in stock
|
Buy Now | |
element14
from US$81.25
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$38.87
|
3
in stock
|
Buy Now | |
Distrelec
from US$52.27
|
-
|
Buy Now |
Overall Length | 165mm |
---|---|
Cutting Capacity Max | 15mm |
For Use With | Aluminium & Copper Cables |
Blade Edge | Shear |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cut Thickness for Copper Wire Max | 15m |
Cutting Capacity CSA | 50mm² |
Finish | Burnished |
Weight | 254g |
Knipex 95 22 165 Cable Cutters With Opening Spring 165mm | Rapid Electronics |
Special tool steel in special grade, forged, oil-hardened, burnished tool, handles with multi-component gripsStyle 2: opening spring in joint, protected and undetachable | Conrad |
Pliers | Transfer Multisort Elektronik |
KNIPEX 95 22 165 Cable Shears with openi | RS |
Cable Shears With Opening Spring | Newark Electronics |
Knipex Cable Shears with Opening Spring 15mm 165mm | Distrelec |
Where can I find additional details, specifications and documents for a 95 22 165?
Additional datasheets, footprints and schematics for 95 22 165 are listed on our Part Details page. You can also find images and similar parts to 95 22 165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 22 165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 22 165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 22 165 fall under?
The 95 22 165 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 95 22 165 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 22 165 you can contact the distributor directly for product support, shipping queries etc.
Is the 95 22 165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 22 165 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for 95 22 165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 22 165 often in real-time on the comparison pages.
What if I can't find stock of 95 22 165?
You can fill out our help required form which you can use to request a quote for 95 22 165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.