Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.38
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.16
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$44.20
|
6
in stock
|
Buy Now | |
Conrad
from US$42.63
|
6
in stock
|
Buy Now | |
Distrelec
from US$44.54
|
4
in stock
|
Buy Now | |
RS
from US$46.99
|
-
|
Buy Now | |
Newark Electronics
from US$44.81
|
-
|
Buy Now | |
element14
from US$51.91
|
-
|
Buy Now |
Overall Length | 165mm |
---|---|
Cutting Capacity Max | 15mm |
For Use With | Copper Aluminium Single Conductors & Multiple Stranded Cables |
Blade Edge | Shear |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pliers | Transfer Multisort Elektronik |
Knipex 95 21 165 Cable Cutters With Opening Spring 165mm | Rapid Electronics |
For cutting Cu and Al cables, one-strand or multi-strand. Cuts smoothly and cleanly, without deforming the cable. Not suitable for steel wire or wire ropes Hardened cutting with precision-cut Easy cut for one-hand operation. With pinch protection. Adjustable screw joint, self-securing. Special tool steel in special quality, forged, oil-hardenedThis text is machine translated. | Conrad |
Knipex Cable Shears with Opening Spring 15mm 165mm | Distrelec |
CABLE SHEARS | RS |
Cable Cutter, Shear, 15Mm, 165Mm | Newark Electronics |
CABLE CUTTER, SHEAR, 15MM, 165MM | element14 |
Where can I find additional details, specifications and documents for a 95 21 165?
Additional datasheets, footprints and schematics for 95 21 165 are listed on our Part Details page. You can also find images and similar parts to 95 21 165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 21 165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 21 165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 21 165 fall under?
The 95 21 165 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 95 21 165 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 21 165 you can contact the distributor directly for product support, shipping queries etc.
Is the 95 21 165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 21 165 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Conrad, Distrelec and RS have stock available or on a lead time for 95 21 165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 21 165 often in real-time on the comparison pages.
What if I can't find stock of 95 21 165?
You can fill out our help required form which you can use to request a quote for 95 21 165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.