Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$162.57
|
10
in stock
|
Buy Now | |
RS
from US$162.60
|
46
in stock
|
Buy Now | |
Conrad
from US$117.72
|
24
in stock
|
Buy Now | |
element14
from US$141.80
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$111.73
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$133.59
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
-
|
Buy Now |
Accessory Type | Vinyl Cable Duct Shears Cuts Up to 4mm Thickness |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
For Use With | 4mm Thick Plastic Material |
KNIPEX 95 02 21 Vinyl Shears also for ca | RS |
For cutting and cutting of cable channels, also for plastics up to 4.0 mm thick. Special toggle lever transmission. Highly effective cutting geometry. Tool body: chromium-vanadium electro-steel in special quality, oil hardened. Knife: Special tool steel, oil-hardened. Knife: Special tool steel, oil-hardened. Tool body: chromium-vanadium electro-steel in special quality, oil hardened.This text is machine translated. | Conrad |
VINYL SHEAR, 275MM, CABLE DUCT | element14 |
Cutters | Transfer Multisort Elektronik |
Knipex 95 02 21 Vinyl Shears Also For Cable Ducts 275mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a 95 02 21?
Additional datasheets, footprints and schematics for 95 02 21 are listed on our Part Details page. You can also find images and similar parts to 95 02 21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 02 21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 02 21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 02 21 fall under?
The 95 02 21 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 95 02 21 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 02 21 you can contact the distributor directly for product support, shipping queries etc.
Is the 95 02 21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 02 21 have stock available?
Authorised distributors including RS, Conrad, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 95 02 21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 02 21 often in real-time on the comparison pages.
What if I can't find stock of 95 02 21?
You can fill out our help required form which you can use to request a quote for 95 02 21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.