Status: | Unknown |
---|---|
Series: | 94H Series |
RoHS: | Compliant |
Product Range | 94H Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 16 Position |
Switching Voltage | 30VDC |
Output Code | Hexadecimal |
Switching Current | 30mA |
Switch Construction | Sealed |
RoHS Compliant | Yes |
Switch DIP SP16T 16 Shaft 0.03A 30VDC Gull Wing 10000Cycle 2.54mm SMD Tube | Avnet America |
Switch, DIP, 0.390 in. L x 0.350 in. W x 0.225 in. H, 16, Rotary, Thru-Hole | Grayhill 94HCB16T | RS Americas |
Switch, Rotary, Hexadecimal, 100Ma | Newark Electronics |
94H Series 16 Position Through Hole Coded Rotary DIP Switch | Future Electronics |
Coded Rotary Switches ASM,16PS ES SL B R/DIP,LF | Sager |
Switch DIP SP16T 16 Shaft 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 94HCB16T?
Additional datasheets, footprints and schematics for 94HCB16T are listed on our Part Details page. You can also find images and similar parts to 94HCB16T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HCB16T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HCB16T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HCB16T fall under?
The 94HCB16T is listed under Switches & Relays > Switches > Rotary Switches > Rotary Coded Switches.
Can I view similar or alternative parts?
You can view similar parts to 94HCB16T when available in the Rotary Coded Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HCB16T you can contact the distributor directly for product support, shipping queries etc.
Is the 94HCB16T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 94HCB16T have stock available?
Authorised distributors including Avnet America, RS Americas, Newark Electronics, Future Electronics and Sager have stock available or on a lead time for 94HCB16T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HCB16T often in real-time on the comparison pages.
What if I can't find stock of 94HCB16T?
You can fill out our help required form which you can use to request a quote for 94HCB16T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.