Prices starting from US$1.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.36 |
No stock
|
Buy Now | |
Avnet America | US$1.45 |
18,000
|
Buy Now | |
Future Electronics | US$3.33 |
12,750
|
Buy Now | |
Newark Electronics | US$3.00 |
7,500
|
Buy Now | |
Chip One Stop | US$1.54 |
7,500
|
Buy Now | |
Sager | US$2.23 |
3,000
|
Buy Now | |
RS Americas | US$5.20 |
-
|
Buy Now | |
element14 | US$3.33 |
-
|
Buy Now |
Switch Mounting | SMD |
---|---|
No. of Switch Positions | 16 Position |
Switching Voltage | 50VDC |
Output Code | Hexadecimal |
Switching Current | 100mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
Switch DIP SP16T 16 Flush Screwdriver 0.03A 30VDC Gull Wing 10000Cycle 2.54mm SMD T/R | Avnet America |
94H Series 16 Position Surface Mount Coded Rotary DIP Switch | Future Electronics |
Dip Switch: Rotary, Circuitry: Hexadecimal, 16 Positions, Surface Mount, Tape Sealed |Grayhill 94HAB16WRT | Newark Electronics |
Coded Rotary Switches Rotary DIP Switch Flush 16 Pos | Sager |
Switch, Rotary DIP, 16 Position, Flush ActW/Arrow, 100mA, 50VDC, Gold, Gull Wing | Grayhill 94HAB16WRT | RS Americas |
Where can I find additional details, specifications and documents for a 94HAB16WRT?
Additional datasheets, footprints and schematics for 94HAB16WRT are listed on our Part Details page. You can also find images and similar parts to 94HAB16WRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HAB16WRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HAB16WRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HAB16WRT fall under?
The 94HAB16WRT is listed under Grayhill Parts.
Can I view similar or alternative parts?
You can view similar parts to 94HAB16WRT when available in the Grayhill Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HAB16WRT you can contact the distributor directly for product support, shipping queries etc.
Is the 94HAB16WRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 94HAB16WRT have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, Chip One Stop and Sager have stock available or on a lead time for 94HAB16WRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HAB16WRT often in real-time on the comparison pages.
What if I can't find stock of 94HAB16WRT?
You can fill out our help required form which you can use to request a quote for 94HAB16WRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.