Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.29
|
No stock
|
Buy Now | |
Future Electronics
from US$4.07
|
703
in stock
|
Buy Now | |
Newark Electronics
from US$5.02
|
690
in stock
|
Buy Now | |
Chip One Stop
from US$4.27
|
690
in stock
|
Buy Now | |
RS Americas
from US$3.92
|
24
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
4
in stock
|
Buy Now | |
element14
from US$3.26
|
-
|
Buy Now | |
Sager
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Switch Positions | 16 |
---|---|
Actuator Style | Screwdriver Slot |
Pitch Spacing | 2.54mm |
Contact Current DC Max | 100mA |
Circuitry | Hexadecimal |
Contact Current Max | 100mA |
Leaded Process Compatible | Yes |
94H Series 16 Position Right Angle Through Hole Coded Rotary DIP Switch | Future Electronics |
Dip Switch: Rotary, Circuitry: Hexadecimal, 16 Positions, Right Angle Thru-Hole, Tape Sealed |Grayhill 94HAB16RAT | Newark Electronics |
Switch, DIP, 0.430 in. L X 0.400 in. W X 0.282 in. H, 16, Rotary, 0.1 in. | Grayhill 94HAB16RAT | RS Americas |
Switch DIP SP16T 16 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube | Avnet America |
Coded Rotary Switches Rotary DIP Switch Flush actuator 16Pos | Sager |
SWITCH, ROTARY, HEXADECIMAL, 100mA | Farnell |
Where can I find additional details, specifications and documents for a 94HAB16RAT?
Additional datasheets, footprints and schematics for 94HAB16RAT are listed on our Part Details page. You can also find images and similar parts to 94HAB16RAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HAB16RAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HAB16RAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HAB16RAT fall under?
The 94HAB16RAT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 94HAB16RAT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HAB16RAT you can contact the distributor directly for product support, shipping queries etc.
Is the 94HAB16RAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 94HAB16RAT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 94HAB16RAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HAB16RAT often in real-time on the comparison pages.
What if I can't find stock of 94HAB16RAT?
You can fill out our help required form which you can use to request a quote for 94HAB16RAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.