Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9498033001,
8-1197346-9 |
No distributors results available
Conductor Material | Tin-Coated Copper |
---|---|
Jacket Color | Black |
Wire Color | Black, Red, Brown, White |
Shield Diameter | 2.79mm, .11in |
Number of Conductors | 4 |
Conductor Configuration | Twisted Quad |
Wire Diameter | .89mm, .035in |
Overall Outside Diameter | 3.38mm, .133in |
Conductor Diameter | .64mm, .025in |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Style | Jacketed, Round Braided Shielded |
Product Type | Cable |
Product Classification | Cable - Spec 99 and 100 |
Cable Type | Spec 99M |
Operating Temperature Range | -55 – 125°C |
Where can I find additional details, specifications and documents for a 9498033001?
Additional datasheets, footprints and schematics for 9498033001 are listed on our Part Details page. You can also find images and similar parts to 9498033001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9498033001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9498033001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9498033001 fall under?
The 9498033001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 9498033001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9498033001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9498033001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9498033001 have stock available?
There is no stock from authorised distributors for 9498033001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9498033001 often in real-time on the comparison pages.
What if I can't find stock of 9498033001?
You can fill out our help required form which you can use to request a quote for 9498033001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.