Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
948889-000,
9-1197810-9 |
Prices starting from US$224.23
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Material | Aluminum |
Color | Olive Drab |
Adapter Entry Size | 9 |
TE Adapter Code | 18 |
Cable Entry Diameter | .2 – 14.3mm, .01 – .56in |
Cable Diameter Range | .281 – .45in, 7.1 – 11.4mm |
Connector Detail Specification Number | AS31011, AS31071, AS31061, AS31001 |
Connector General Specification Number | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR16AI |
Connector Shell Size | 22 |
Adapter Angle | 90 |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR18AB90-2216AI | Distrelec |
Connector Accessories Tinel-Lock Backshell with Ring Size 22 R/A Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR18AB90-2216AI | Sager |
Where can I find additional details, specifications and documents for a 948889-000?
Additional datasheets, footprints and schematics for 948889-000 are listed on our Part Details page. You can also find images and similar parts to 948889-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 948889-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 948889-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 948889-000 fall under?
The 948889-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 948889-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 948889-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 948889-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 948889-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for 948889-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 948889-000 often in real-time on the comparison pages.
What if I can't find stock of 948889-000?
You can fill out our help required form which you can use to request a quote for 948889-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.