Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Wire Gauge | 20AWG |
---|---|
Conductor Area CSA | - |
Impedance | 78ohm |
Jacket Colour | Blue |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 7 x 0.32mm |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 6.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Conductor Make-up | 7 x 28 |
Outer Diameter | 6.2mm |
Wire Size | 20AWG |
Wire Gauge:20AWG | element14 |
Twinaxial Cable, 20Awg, 78 Ohm, 100Ft, Blue | Newark Electronics |
Multiconductor Cable, 1Pr/20AWG, 7x28, TC, Foil&Braid, Blue PVC | Belden 9463 J22100 | RS Americas |
ER - TWINAXIAL CABLE, 78 OHM I | RS |
Computer and Instrumentation Cable Overall Foil & Braid Shield 1-Pair 20 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9463 J22100?
Additional datasheets, footprints and schematics for 9463 J22100 are listed on our Part Details page. You can also find images and similar parts to 9463 J22100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9463 J22100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9463 J22100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9463 J22100 fall under?
The 9463 J22100 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 9463 J22100 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9463 J22100 you can contact the distributor directly for product support, shipping queries etc.
Is the 9463 J22100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9463 J22100 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and RS have stock available or on a lead time for 9463 J22100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9463 J22100 often in real-time on the comparison pages.
What if I can't find stock of 9463 J22100?
You can fill out our help required form which you can use to request a quote for 9463 J22100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.