Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1197317-9,
945519-000 |
Jacket Color | White |
---|---|
Shield Material | Silver-Coated Copper |
Conductor Material | Silver-Plated High Strength Copper |
Wire Size | 24AWG, .2047mm² |
Cable Dielectric Diameter | 1.3mm, .051in |
Wire Diameter | .64mm, .025in |
Overall Outside Diameter | 3.63mm, .143in |
Capacitance | 14.5pF/ft |
Impedance | 100Ω |
Dielectric Material | Rayfoam L |
Product Type | Cable |
Cable Style | Twisted Pair |
Product Classification | Cable - Coaxial |
Cable Type | Cheminax |
Velocity of Propagation | 76% |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Twin Wire Cable | Avnet America |
Multi-Conductor Cables 0024K0214-9 PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 945519-000?
Additional datasheets, footprints and schematics for 945519-000 are listed on our Part Details page. You can also find images and similar parts to 945519-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 945519-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 945519-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 945519-000 fall under?
The 945519-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 945519-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 945519-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 945519-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 945519-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 945519-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 945519-000 often in real-time on the comparison pages.
What if I can't find stock of 945519-000?
You can fill out our help required form which you can use to request a quote for 945519-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.