Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Overall Length | 8" |
---|---|
Body Material | Stainless Steel |
Handle Colour | Orange |
Handle Material | Plastic |
RoHS Compliant | NA |
Cutter, Durasharp Shear | Newark Electronics |
Where can I find additional details, specifications and documents for a 94517296?
Additional datasheets, footprints and schematics for 94517296 are listed on our Part Details page. You can also find images and similar parts to 94517296 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94517296 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94517296 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94517296 fall under?
The 94517296 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.
Can I view similar or alternative parts?
You can view similar parts to 94517296 when available in the Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94517296 you can contact the distributor directly for product support, shipping queries etc.
Is the 94517296 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 94517296 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 94517296.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94517296 often in real-time on the comparison pages.
What if I can't find stock of 94517296?
You can fill out our help required form which you can use to request a quote for 94517296 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.