Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1197312-6 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
245
in stock
|
Buy Now | |
TTI Europe
from US$1.31
|
2,100
in stock
|
Buy Now | |
TE Store
from US$1.14
|
1,201
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$1.94
|
18
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
element14
from US$1.29
|
-
|
Buy Now | |
Distrelec
from US$1.38
|
-
|
Buy Now | |
Sager
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$1.07
|
-
|
Buy Now |
Weight per Piece | .0847oz, 2.404g |
---|---|
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Stud Diameter | .331in, 8.4mm |
Barrel Inside Diameter | .256in, 6.5024mm |
Overall Length | 45mm, 1.77in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Package |
Packaging Quantity | 500 |
Shape Description | RING-008 |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 125°C |
DURASEAL RING TONGUE M8 YELLOW | TTI Europe |
B-106-1803 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Stud Diameter: 8.4 mm Stud Diameter: .331 in Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 8.4 mm | Ring Terminal | Part Number: 944773-000 | Internal Number: 944773-000 | Alias Number: 7-1197312-6 | .331" | TE Connectivity | TE Store |
Crimp,ring tongue,Sn,10-12awg,box | RS |
Terminals H/S-Ring 12-10 Yel 5/16 Rohs Compliant: Yes |Raychem Te Connectivity 944773-000 | Newark Electronics |
Terminals H/S-RING 12-10 YEL 5/16 | Rapid Electronics |
Ring Tongue Terminal 10-12AWG Tin Box | Avnet America |
Terminals B-106-1803 | Sager |
TERMINAL, RING TONGUE, YLW, 10AWG | Farnell |
Status: | Unknown |
---|---|
Series: | DuraSeal Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | DuraSeal Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 944773-000?
Additional datasheets, footprints and schematics for 944773-000 are listed on our Part Details page. You can also find images and similar parts to 944773-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 944773-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 944773-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 944773-000 fall under?
The 944773-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 944773-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 944773-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 944773-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 944773-000 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 944773-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 944773-000 often in real-time on the comparison pages.
What if I can't find stock of 944773-000?
You can fill out our help required form which you can use to request a quote for 944773-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.