Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1197310-5,
944439-000 |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
---|---|
Conductor Stranding | High Strand Count Conductor |
Wire Color | WT |
Jacket Material | Radiation-Crosslinked, Modified Flexible ETFE |
Conductor Material | Nickel-Coated Copper |
Number of Conductors | 1 |
Number of Strands | 1045 |
Wire Diameter | .292in |
Wire Size | 6AWG |
Strand Size | 36AWG |
Conductor Diameter | .192in |
Voltage Rating | 600VAC |
Wire Class | Normal Weight |
Cable Style | Single Core with Braid |
Wall Type | Single |
Cable Insulation Style | Double |
Product Type | Wire |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Type | Power |
Operating Temperature Range | -65 – 200°C |
High Performance Cable | Avnet America |
Multi-Conductor Cables 82A6013-6 | Sager |
Where can I find additional details, specifications and documents for a 944439-000?
Additional datasheets, footprints and schematics for 944439-000 are listed on our Part Details page. You can also find images and similar parts to 944439-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 944439-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 944439-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 944439-000 fall under?
The 944439-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 944439-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 944439-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 944439-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 944439-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 944439-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 944439-000 often in real-time on the comparison pages.
What if I can't find stock of 944439-000?
You can fill out our help required form which you can use to request a quote for 944439-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.