943684-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 943684-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 943684-000
Series Information for 943684-000 - TE Connectivity
  • Status: Active
  • Aliases: 943684-000, 1199218-7
  • Product Code: X272
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

XCSM-115/30-400/S(S15)

Specifications

Flexibility:
Semi-Rigid
Color:
Black
Wall Thickness:
Medium
Application Diameter (Min):
33mm
Cut Length:
400mm
Recovered Inside Diameter (Max):
30mm
Application Diameter (Max):
103.5mm
Expanded Inside Diameter (Min):
115mm
Recovered Wall Thickness (Max):
3.1mm
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Emission Free:
No
Low Smoke Emission:
Yes
Marine-Offshore-Shipbuilding Certified:
No
Free of Lead, Cadmium, Heavy Metals:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Thermal Resistance:
Applicable for Low Temperatures
UV-Stabilized:
Yes
Other Colors Available:
No
Product Use:
Insulate, protect & seal power cable joints
Product Availability:
AMERICAS, ASIA, ANZPAC, China, EMEA
Coating Style:
Inline
Component Design:
Heat Shrink
Material System:
Crosslinked Polyolefin
Adhesive Coating:
Yes
Technology:
Heat Shrink
Product Type:
Heat Shrink Tubing
Shrink Ratio:
< 3:1
Flammability:
Non-Flame-Retardant
Chemical Resistance:
Yes
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability