Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1197302-9,
943209-000 |
Adhesive Pre-Coat | Yes |
---|---|
Material Systems Code | 10 |
Material | Semi-Rigid Modified Polyolefin |
Material Code | 71 |
Lipped | Yes |
Wire/Cable Outside Diameter | .47 in, 9 mm, 10 mm, 11 mm, .35 in, .433 in, .43 in, .39 in, 12 mm |
Cable Diameter Range | .299 – .689in, 7.6 – 17.5mm |
Zugelassene Standards | SAE AS I 81765/1, Type I |
Approved Standards | SAE AS I 81765/1, Type I |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 222 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | 90° |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Heat Shrink Cable Boots&end Caps 222F221-71/86-0 |Raychem Te Connectivity 943209-000 | Newark Electronics |
Connector Accessories Boot Flexible Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 222F221-71/86-0 | Sager |
Where can I find additional details, specifications and documents for a 943209-000?
Additional datasheets, footprints and schematics for 943209-000 are listed on our Part Details page. You can also find images and similar parts to 943209-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 943209-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 943209-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 943209-000 fall under?
The 943209-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 943209-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 943209-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 943209-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 943209-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 943209-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 943209-000 often in real-time on the comparison pages.
What if I can't find stock of 943209-000?
You can fill out our help required form which you can use to request a quote for 943209-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.