Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9422810001,
5-1197295-7 |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.64
|
18,520
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
20,270
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
18,520
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
1,750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
1,312
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
218
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Sager
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$1.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 3:1 |
Compatible Cable Diameter | 3.4 – 8.1mm, .137 – .32in |
Supplied Diameter | .375in, 9.5mm |
Recovered Inside Diameter | 3.1mm, .125in |
Sleeve Length | 2in, 50mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels&Markers TMS-SCE-3/8-2.0-9 | Rapid Electronics |
Wire Labels & Markers Tms-Sce-3/8-2.0-9 |Raychem Te Connectivity 9422810001 | Newark Electronics |
TE Connectivity TMS-SCE-3/8-2.0-9 HEAT SHRINK MARKER SLE | Distrelec |
Y SYSTEM 6 I.D. PRODUCT | Heilind Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers HS-SLV 3/8 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 9422810001?
Additional datasheets, footprints and schematics for 9422810001 are listed on our Part Details page. You can also find images and similar parts to 9422810001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9422810001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9422810001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9422810001 fall under?
The 9422810001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9422810001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9422810001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9422810001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9422810001 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Future Electronics and TTI Europe have stock available or on a lead time for 9422810001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9422810001 often in real-time on the comparison pages.
What if I can't find stock of 9422810001?
You can fill out our help required form which you can use to request a quote for 9422810001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.