Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
31
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
1,839
units
|
Buy Now |
![]() |
Relay Specialties |
1,720
units
|
Buy Now |
![]() |
RS Americas |
124
units
|
Buy Now |
![]() |
Sager |
110
units
|
Buy Now |
![]() |
Newark Electronics |
31
units
|
Buy Now |
![]() |
element14 |
31
units
|
Buy Now |
![]() |
Future Electronics |
20
units
|
Buy Now |
![]() |
Arrow Electronics |
11
units
|
Buy Now |
![]() |
Carlton-Bates |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Accessory Type | Pi Dish |
---|---|
For Use With | Raspberry Pi |
Product Range | - |
Features | Attach/Detach Pi 2 Mounting Orientations Empty Space for Project |
PI DISH, RASPBERRY PI | element14 |
Pi Dish, Raspberry Pi | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SB 175 Series |
RoHS: | Compliant |
Product Range | SB 175 Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
For Use With | Anderson SB175 Series Contacts |
RoHS Compliant | Yes |
Power Connector Housing Orange SB 175 connector SB 175 | RS Americas |
Connector Housing, Plug, 2Pos, Orange | Newark Electronics |
Heavy Duty Power Connectors SB175 HOUSING ONLY ORANGE | Sager |
SB175 HOUSING ONLY O RANGE | Mouser Electronics |
Socket | Transfer Multisort Elektronik |
Modular Connectors / Ethernet Connectors RJ45 JACK COMPACT PCB MOUNT THM HORZ | Sager |
RJ45 Jacks - 8/8 Position Single Port Board Lock Modular Jack | Future Electronics |
Jack, Modular | Carlton-Bates |
Keystone Jack/Small Footprint/Bulk |Keystone 942 | Newark Electronics |
RJ45 JACK COMPACT PC B MOUNT THM HORZ | Mouser Electronics |
Where can I find additional details, specifications and documents for a 942?
Additional datasheets, footprints and schematics for 942 are listed on our Part Details page. You can also find images and similar parts to 942 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 942 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 942 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 942 fall under?
The 942 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Development Kit Accessories - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to 942 when available in the Embedded Development Kit Accessories - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 942 you can contact the distributor directly for product support, shipping queries etc.
Is the 942 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 942 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Relay Specialties, RS Americas, Sager and Farnell have stock available or on a lead time for 942.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 942 often in real-time on the comparison pages.
What if I can't find stock of 942?
You can fill out our help required form which you can use to request a quote for 942 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.