Options for Price Comparison
Distributor Statistics for 941891-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 941891-000
Details for 941891-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

941891-000 by TE Connectivity

TXR15AB00-1008AI2

Part Information

941891-000 image
Not applicable for solder process capability
Status: Active
Aliases: 941891-000, 8-1197292-4
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
15
Material:
Aluminum
Color:
Olive Drab
Adapter Entry Size:
8
Cable Entry Diameter:
.2 – 12.7mm, .01 – .5in
Cable Diameter Range:
.25 – .4in, 6.4 – 10.2mm
Connector Detail Specification Number:
AS31011, AS31071, AS31081, AS31061, AS31001
Connector General Specification Number:
AS50151 Solder Contact with ENDBELL
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector Shell Size:
19, 18
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 8 Avnet America