Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9410990001,
9-1197286-5 |
Color | White |
---|---|
Shrink Ratio | 2:1 |
Markers per Sleeve | 1 |
Sleeve Length | 2in, 50mm |
Supplied Diameter | .709in, 18mm |
Recovered Inside Diameter | .354in, 9mm |
Compatible Cable Diameter | .39 – .602in, 9.9 – 15.3mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | High Temperature |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 225°C, -67 – 437°F |
Marker Sleeve Fluoropolymer White Cable Accessory | Future Electronics |
Cable Accessories Marker Sleeve Fluoropolymer White | Avnet America |
Wire Labels & Markers HT-SCE-3/4-2.0-9 | Sager |
Where can I find additional details, specifications and documents for a 9410990001?
Additional datasheets, footprints and schematics for 9410990001 are listed on our Part Details page. You can also find images and similar parts to 9410990001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9410990001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9410990001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9410990001 fall under?
The 9410990001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9410990001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9410990001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9410990001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9410990001 have stock available?
Authorised distributors including Future Electronics, Avnet America and Sager have stock available or on a lead time for 9410990001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9410990001 often in real-time on the comparison pages.
What if I can't find stock of 9410990001?
You can fill out our help required form which you can use to request a quote for 9410990001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.