Status: | Unknown |
---|---|
Series: | 94099 Series |
RoHS: | Unknown |
Sensing Temperature Min | -40°C |
---|---|
Sensing Temperature Max | 150°C |
Resistance | 2.251kohm |
Product Range | 94099 Series |
Status: | Unknown |
---|---|
Series: | 94099 Series |
RoHS: | Compliant |
Sensing Temperature Min | -40°C |
---|---|
Sensing Temperature Max | 150°C |
Resistance | 2.251kohm |
Product Range | 94099 Series |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
TEMPERATURE SENSOR | TTI Europe |
Sensor, Temp, -40 To 150Deg C, M12 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9409900030?
Additional datasheets, footprints and schematics for 9409900030 are listed on our Part Details page. You can also find images and similar parts to 9409900030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9409900030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9409900030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9409900030 fall under?
The 9409900030 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 9409900030 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9409900030 you can contact the distributor directly for product support, shipping queries etc.
Is the 9409900030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9409900030 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9409900030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9409900030 often in real-time on the comparison pages.
What if I can't find stock of 9409900030?
You can fill out our help required form which you can use to request a quote for 9409900030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.