Status: | Unknown |
---|---|
Series: | 94099 Series |
RoHS: | Compliant |
Sensing Temperature Min | -40°C |
---|---|
Sensing Temperature Max | 150°C |
Resistance | 2.251ohm |
Product Range | 94099 Series |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
Sensor, Temp, -40 To 150Deg C, 19Mm | Newark Electronics |
Liquid Temperature Sensor with Sealing Ring IP 69 Protection 19mm Hose Diameter | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9409900019?
Additional datasheets, footprints and schematics for 9409900019 are listed on our Part Details page. You can also find images and similar parts to 9409900019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9409900019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9409900019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9409900019 fall under?
The 9409900019 is listed under Sensors & Transducers > Sensors > Temperature Sensors > RTD Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to 9409900019 when available in the RTD Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9409900019 you can contact the distributor directly for product support, shipping queries etc.
Is the 9409900019 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9409900019 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 9409900019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9409900019 often in real-time on the comparison pages.
What if I can't find stock of 9409900019?
You can fill out our help required form which you can use to request a quote for 9409900019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.