940578-000 Power Systems Connectors by TE Connectivity

CKB120/10

Status: Active
Series: -
RoHS: Unknown
Aliases: UTX-H1792/10,
9-1200095-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Compact Format No
Conductor Type Stranded
Barrel Type Standard
Conductor Material Copper
Crimp Type Hexagonal Crimping
Barrel Diameter 15.5mm, .61in
Barrel Length 76mm, 2.99in
Conductor Cross-Section 120mm²
Voltage Class ≤ 1kV
Application Type Power Distribution
Indoor Use Yes
Free of Lead, Cadmium, Heavy Metals Yes
Energized Installation No
Outdoor Use Yes
Product Availability ANZPAC
Technology Compression
Underground Network Component Type Junction Sleeve
Type Link
Material Copper


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 940578-000?

Additional datasheets, footprints and schematics for 940578-000 are listed on our Part Details page. You can also find images and similar parts to 940578-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 940578-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 940578-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 940578-000 fall under?

The 940578-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to 940578-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 940578-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 940578-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 940578-000 have stock available?

There is no stock from authorised distributors for 940578-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 940578-000 often in real-time on the comparison pages.

What if I can't find stock of 940578-000?

You can fill out our help required form which you can use to request a quote for 940578-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay