Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.52
Overall Length | 215mm |
---|---|
Cutting Capacity Max | 56mm |
For Use With | Ribbon Cables |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 215mm |
CUTTER, CABLE, RIBBON, 58MM | element14 |
CABLE CUTTERS | RS |
Cutters | Transfer Multisort Elektronik |
Knipex Ribbon Cable Cutters 215mm | Distrelec |
Cutter, Cable, Ribbon, 215Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 94 15 215?
Additional datasheets, footprints and schematics for 94 15 215 are listed on our Part Details page. You can also find images and similar parts to 94 15 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94 15 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94 15 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94 15 215 fall under?
The 94 15 215 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 94 15 215 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94 15 215 you can contact the distributor directly for product support, shipping queries etc.
Is the 94 15 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 94 15 215 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 94 15 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94 15 215 often in real-time on the comparison pages.
What if I can't find stock of 94 15 215?
You can fill out our help required form which you can use to request a quote for 94 15 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.