Status: | Unknown |
---|---|
Series: | 90 Series |
RoHS: | Compliant |
Socket Mounting | DIN Rail, Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 14Pins |
Current Rating | 10A |
Voltage Rating | 250V |
Product Range | 90 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Socket DIN, blu, 8 pin for 55.32 relays | RS |
Relay Socket, 14P, 10A, Panel/Din Rail | Newark Electronics |
Relay Socket | Relay Specialties |
Where can I find additional details, specifications and documents for a 9402SMA?
Additional datasheets, footprints and schematics for 9402SMA are listed on our Part Details page. You can also find images and similar parts to 9402SMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9402SMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9402SMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9402SMA fall under?
The 9402SMA is listed under Switches & Relays > Relays > Relay Accessories > Relay Sockets.
Can I view similar or alternative parts?
You can view similar parts to 9402SMA when available in the Relay Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9402SMA you can contact the distributor directly for product support, shipping queries etc.
Is the 9402SMA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9402SMA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 9402SMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9402SMA often in real-time on the comparison pages.
What if I can't find stock of 9402SMA?
You can fill out our help required form which you can use to request a quote for 9402SMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.