Status: | Active |
---|---|
Series: | 93LC76C |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.46
|
19,880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Industry Standard Microwire Serial I/O |
Up to 3 MHz clock compatibility |
ORG Pin to select word size |
Automatic Erase All (ERAL) Before Write All (WRAL) |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 100 uA (Typ), 1 mA (Max) |
Write current 500 uA (Typ), 3 mA (Max) |
Standby current 1 uA (Max at -40 to 85°C) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 200 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8 |
Density (Organization) | 8K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 3 MHz |
Page Size (bytes) | 0 |
Write Protected | True |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
93AA76A/B/C, 93LC76A/B/C, 93C76A/B/C 8 Kbit-Microwire Compatible Serial EEPROM Data Sheet |
Board Design Files |
---|
Verilog Model - 93xx76x Devices |
IBIS Model - 93xx76C Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8K, 512 X 16 OR 1024 X 8 SERIAL EE | Microchip Technology |
IC: EEPROM memory | Transfer Multisort Elektronik |
Serial Eeprom, 8Kbit, 3Mhz, Dip-8 | Newark Electronics |
EEPROM Serial-Microwire 8K-bit 1K x 8/512 x 16 3.3V/5V 8-Pin PDIP Tube | Avnet America |
Microchip 93LC76C-I/P Serial EEPROM Memory, 8kbit, 2.5 - 5.5 V 8-Pin PDIP | Microchip Technology Inc. 93LC76C-I/P | RS Americas |
SERIAL EEPROM, 8KBIT, 3MHZ, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a 93LC76C-I/P?
Additional datasheets, footprints and schematics for 93LC76C-I/P are listed on our Part Details page. You can also find images and similar parts to 93LC76C-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93LC76C-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93LC76C-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93LC76C-I/P fall under?
The 93LC76C-I/P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 93LC76C-I/P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93LC76C-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the 93LC76C-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93LC76C-I/P have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 93LC76C-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93LC76C-I/P often in real-time on the comparison pages.
What if I can't find stock of 93LC76C-I/P?
You can fill out our help required form which you can use to request a quote for 93LC76C-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.