Status: | Not Recommended |
---|---|
Series: | 93LC76 |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.93
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pins | Packaging | 8 | SOIC |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Supporting Collateral |
---|
Serial EEPROM Cross Reference Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
8K, 512 X 16 SERIAL EE | Microchip Technology |
Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip 93LC76-I/SN | Newark Electronics |
93LC76 Series 8 Kbit (1 K x 8 / 512 x 16) 6 V Microwire Serial EEPROM-SOIC-8 | Future Electronics |
EEPROM Serial-3Wire 8K-bit 1K x 8/512 x 16 3.3V/5V 8-Pin SOIC N | Avnet America |
8K, 512 X 16 OR 1024 X 8 SERIAL EE8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. 93LC76-I/SN | RS Americas |
EEPROM, 8KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 93LC76-I/SN?
Additional datasheets, footprints and schematics for 93LC76-I/SN are listed on our Part Details page. You can also find images and similar parts to 93LC76-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93LC76-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93LC76-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93LC76-I/SN fall under?
The 93LC76-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 93LC76-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93LC76-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 93LC76-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 93LC76-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 93LC76-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93LC76-I/SN often in real-time on the comparison pages.
What if I can't find stock of 93LC76-I/SN?
You can fill out our help required form which you can use to request a quote for 93LC76-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.